Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0805MRX7R8BB223

Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1242-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1242-1-ND
Feed Through, Pass Through Capacitors 311-1242-1-ND
0.022µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX0805MRX7R8BB223 - 867483-CX0805MRX7R8BB223 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0805MRX7R8BB223
867483-CX0805MRX7R8BB223
Ceramic Capacitors - CX0805MRX7R8BB223 867483-CX0805MRX7R8BB223
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867483-CX0805MRX7R8B B223 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1242-6, 311-1242-2, 311-1242-1

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867483-CX0805MRX7R8BB223
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1242-6, 311-1242-2, 311-1242-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 311-1242-1-ND 867483-CX0805MRX7R8BB223
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors - CX0805MRX7R8BB223
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details