Pulse Electronics Corporation Ceramic Capacitors - CX0805MRX7R6BB184 CX0805MRX7R6BB184

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867480-CX0805MRX7R6B B184 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.18 µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1246-2, 311-1246-1, 311-1246-6
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867480-CX0805MRX7R6B B184 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.18 µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1246-2, 311-1246-1, 311-1246-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CX0805MRX7R6BB184 - 867480-CX0805MRX7R6BB184 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0805MRX7R6BB184
867480-CX0805MRX7R6BB184
Ceramic Capacitors - CX0805MRX7R6BB184 867480-CX0805MRX7R6BB184
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867480-CX0805MRX7R6B B184 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.18 µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1246-2, 311-1246-1, 311-1246-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867480-CX0805MRX7R6BB184
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.18 µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1246-2, 311-1246-1, 311-1246-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 867480-CX0805MRX7R6BB184
Product Name Ceramic Capacitors - CX0805MRX7R6BB184
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers