Pulse Electronics Corporation Ceramic Capacitors - CX0805MRX7R0BB472 CX0805MRX7R0BB472

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867479-CX0805MRX7R0B B472 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1238-1, 311-1238-2, 311-1238-6
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867479-CX0805MRX7R0B B472 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1238-1, 311-1238-2, 311-1238-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CX0805MRX7R0BB472 - 867479-CX0805MRX7R0BB472 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0805MRX7R0BB472
867479-CX0805MRX7R0BB472
Ceramic Capacitors - CX0805MRX7R0BB472 867479-CX0805MRX7R0BB472
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867479-CX0805MRX7R0B B472 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1238-1, 311-1238-2, 311-1238-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867479-CX0805MRX7R0BB472
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1238-1, 311-1238-2, 311-1238-6

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0805MRX7R0BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0805MRX7R0BB472TR-ND
Feed Through, Pass Through Capacitors 553-CX0805MRX7R0BB472TR-ND
4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0805MRX7R0BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0805MRX7R0BB472CT-ND
Feed Through, Pass Through Capacitors 553-CX0805MRX7R0BB472CT-ND
CAP PASSTHRU 4700PF 100V 0805

CAP PASSTHRU 4700PF 100V 0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 867479-CX0805MRX7R0BB472 553-CX0805MRX7R0BB472TR-ND
Product Name Ceramic Capacitors - CX0805MRX7R0BB472 Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details