Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R9BB562

Description
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - CX0603MRX7R9BB562-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
CX0603MRX7R9BB562-ND
Feed Through, Pass Through Capacitors CX0603MRX7R9BB562-ND
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
5600PF 50V Capacitor
60-CX0603MRX7R9BB562
5600PF 50V Capacitor 60-CX0603MRX7R9BB562
CAP CER 5600PF 50V X7R 0603 Product overview: CX0603MRX7R9BB562 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX7R9BB562 can be used for catalog matching and distributor lookup.

CAP CER 5600PF 50V X7R 0603 Product overview: CX0603MRX7R9BB562 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX7R9BB562 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CX0603MRX7R9BB562 - 867478-CX0603MRX7R9BB562 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R9BB562
867478-CX0603MRX7R9BB562
Ceramic Capacitors - CX0603MRX7R9BB562 867478-CX0603MRX7R9BB562
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867478-CX0603MRX7R9B B562 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867478-CX0603MRX7R9BB562
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Ceramic Capacitors CX0603MRX7R9BB562
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CX0603MRX7R9BB562-ND 60-CX0603MRX7R9BB562 867478-CX0603MRX7R9BB562 CX0603MRX7R9BB562
Product Name Feed Through, Pass Through Capacitors 5600PF 50V Capacitor Ceramic Capacitors - CX0603MRX7R9BB562 Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers