Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R9BB103

Description
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1233-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1233-2-ND
Feed Through, Pass Through Capacitors 311-1233-2-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1233-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1233-1-ND
Feed Through, Pass Through Capacitors 311-1233-1-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1233-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1233-6-ND
Feed Through, Pass Through Capacitors 311-1233-6-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R9BB103 - 867477-CX0603MRX7R9BB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R9BB103
867477-CX0603MRX7R9BB103
Ceramic Capacitors - CX0603MRX7R9BB103 867477-CX0603MRX7R9BB103
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867477-CX0603MRX7R9B B103 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1233-2, 311-1233-6, 311-1233-1

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867477-CX0603MRX7R9BB103
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1233-2, 311-1233-6, 311-1233-1

Buy Now Datasheet
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics - 50AK8252 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics
50AK8252
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics 50AK8252
X2Y-X7R-0603-10nF-50 V RoHS Compliant: Yes

X2Y-X7R-0603-10nF-50V RoHS Compliant: Yes

Supplier's Site Datasheet
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics - 50AK8251 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics
50AK8251
X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics 50AK8251
X2Y-X7R-0603-10nF-50 V RoHS Compliant: Yes

X2Y-X7R-0603-10nF-50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1233-2-ND 311-1233-6-ND 867477-CX0603MRX7R9BB103 50AK8252
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors - CX0603MRX7R9BB103 X2Y-X7R-0603-10Nf-50V Rohs Compliant Pulse Electronics
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers