Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R7BB473

Description
0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1235-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1235-2-ND
Feed Through, Pass Through Capacitors 311-1235-2-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1235-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1235-1-ND
Feed Through, Pass Through Capacitors 311-1235-1-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1235-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1235-6-ND
Feed Through, Pass Through Capacitors 311-1235-6-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1053761-CX0603MRX7R7BB473 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1053761-CX0603MRX7R7BB473
Capacitors - Ceramic Capacitors 1053761-CX0603MRX7R7BB473
Win Source Part Number: 1053761-CX0603MRX7R7 BB473 Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: PulseLarsen Antennas Other Names: 311-1235-2,311-1235- 1,311-1235-6

Win Source Part Number: 1053761-CX0603MRX7R7BB473
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: PulseLarsen Antennas
Other Names: 311-1235-2,311-1235-1,311-1235-6

Buy Now Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8249
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8249
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8250
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8250
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CX0603MRX7R7BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX7R7BB473
Ceramic Capacitors CX0603MRX7R7BB473
CAP CER 0.047UF 16V X7R 0603

CAP CER 0.047UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1235-2-ND 311-1235-6-ND 1053761-CX0603MRX7R7BB473 50AK8249 CX0603MRX7R7BB473
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitors - Ceramic Capacitors Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Pulse Electronics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers