Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R6BB104

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1237-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1237-2-ND
Feed Through, Pass Through Capacitors 311-1237-2-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1237-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1237-6-ND
Feed Through, Pass Through Capacitors 311-1237-6-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1237-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1237-1-ND
Feed Through, Pass Through Capacitors 311-1237-1-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8248
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8248
CAP, 0.1UF, 10V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics - 50AK8247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics
50AK8247
Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics 50AK8247
CAP, 0.1UF, 10V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CX0603MRX7R6BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX7R6BB104
Ceramic Capacitors CX0603MRX7R6BB104
CAP CER 0.1UF 10V X7R 0603

CAP CER 0.1UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1237-2-ND 311-1237-6-ND 50AK8248 CX0603MRX7R6BB104
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Cap, 0.1Uf, 10V, Mlcc, 0603; Capacitance Pulse Electronics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Capacitor - 106K100CB4G-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details