The CX0603MRX7R0BB222 is a ceramic capacitor from Win Source Electronics, part of the X2Y® series. It features a capacitance of 2200 pF with a tolerance of ±20% and is rated for a maximum voltage of 100V. The capacitor is designed for surface mount applications and comes in a 0603 (1608 metric) package. It operates within a temperature range of -55°C to 125°C, making it suitable for a variety of environments. The product is supplied in reels, with a quantity of 4000 per package. It has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. The estimated production lead time is 32 weeks, and it is classified as REACH unaffected. This capacitor is appropriate for applications requiring reliable performance in compact electronic designs.
Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867472-CX0603MRX7R0B
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1249-2, 311-1249-1, 311-1249-6, CX0603MRX7R0BB222-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 2200PF 100V X7R 0603
| Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 867472-CX0603MRX7R0BB222 | 311-1249-1-ND | 311-1249-6-ND | CX0603MRX7R0BB222 |
| Product Name | Ceramic Capacitors - CX0603MRX7R0BB222 | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |