Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R0BB152

Description
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1260-2-ND
Feed Through, Pass Through Capacitors 311-1260-2-ND
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1260-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1260-6-ND
Feed Through, Pass Through Capacitors 311-1260-6-ND
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1260-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1260-1-ND
Feed Through, Pass Through Capacitors 311-1260-1-ND
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R0BB152 - 867471-CX0603MRX7R0BB152 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R0BB152
867471-CX0603MRX7R0BB152
Ceramic Capacitors - CX0603MRX7R0BB152 867471-CX0603MRX7R0BB152
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867471-CX0603MRX7R0B B152 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CX0603MRX7R0BB152-ND , 311-1260-6, 311-1260-1, 311-1260-2

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867471-CX0603MRX7R0BB152
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CX0603MRX7R0BB152-ND, 311-1260-6, 311-1260-1, 311-1260-2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 311-1260-2-ND 311-1260-6-ND 867471-CX0603MRX7R0BB152
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors - CX0603MRX7R0BB152
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details