Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX7R0BB102

Description
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 311-1259-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1259-6-ND
Feed Through, Pass Through Capacitors 311-1259-6-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1259-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1259-1-ND
Feed Through, Pass Through Capacitors 311-1259-1-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1259-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1259-2-ND
Feed Through, Pass Through Capacitors 311-1259-2-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R0BB102 - 867470-CX0603MRX7R0BB102 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0603MRX7R0BB102
867470-CX0603MRX7R0BB102
Ceramic Capacitors - CX0603MRX7R0BB102 867470-CX0603MRX7R0BB102
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867470-CX0603MRX7R0B B102 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1259-1, 311-1259-2, CX0603MRX7R0BB102-ND , 311-1259-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867470-CX0603MRX7R0BB102
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1259-1, 311-1259-2, CX0603MRX7R0BB102-ND, 311-1259-6

Buy Now Datasheet
Ceramic Capacitors - CX0603MRX7R0BB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX7R0BB102
Ceramic Capacitors CX0603MRX7R0BB102
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1259-6-ND 311-1259-1-ND 867470-CX0603MRX7R0BB102 CX0603MRX7R0BB102
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors - CX0603MRX7R0BB102 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details