Pulse Electronics Corporation Feed Through, Pass Through Capacitors CX0603MRX5R5BB474

Description
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 553-CX0603MRX5R5BB474TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0603MRX5R5BB474TR-ND
Feed Through, Pass Through Capacitors 553-CX0603MRX5R5BB474TR-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 553-CX0603MRX5R5BB474CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
553-CX0603MRX5R5BB474CT-ND
Feed Through, Pass Through Capacitors 553-CX0603MRX5R5BB474CT-ND
CAP PASSTHRU 0.47UF 6.3V 0603

CAP PASSTHRU 0.47UF 6.3V 0603

Buy Now Datasheet
Singapore, Singapore
0.47UF 6.3V Capacitor
60-CX0603MRX5R5BB474
0.47UF 6.3V Capacitor 60-CX0603MRX5R5BB474
CAP CER 0.47UF 6.3V X5R 0603 Product overview: CX0603MRX5R5BB474 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX5R5BB474 can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0603 Product overview: CX0603MRX5R5BB474 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0603MRX5R5BB474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CX0603MRX5R5BB474 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CX0603MRX5R5BB474
Ceramic Capacitors CX0603MRX5R5BB474
CAP X2Y X5R 0603 470NF 10V

CAP X2Y X5R 0603 470NF 10V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 553-CX0603MRX5R5BB474TR-ND 60-CX0603MRX5R5BB474 CX0603MRX5R5BB474
Product Name Feed Through, Pass Through Capacitors 0.47UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details