Pulse Electronics Corporation RF Antennas CAN4311112001881K

Description
2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1232-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1232-2-ND
RF Antennas 311-1232-2-ND
2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount

2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount

Buy Now Datasheet
SMD Rf Antenna - 875-CAN4311112001881K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANTENNA WCDMA LPMODE CERAMIC SMD Product overview: CAN4311112001881K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311112001881 K can be used for catalog matching and distributor lookup.

ANTENNA WCDMA LPMODE CERAMIC SMD Product overview: CAN4311112001881K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311112001881K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - CAN4311112001881K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount

2GHz Chip RF Antenna 1.88GHz ~ 2.1GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-1232-2-ND 875-CAN4311112001881K CAN4311112001881K
Product Name RF Antennas SMD Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2000.0 MHz 1880.0 to 2100.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details