Pulse Electronics Corporation Rf Directional Coupler C3027NL

Description
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant
Request a Quote Datasheet
Description
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features Available SMT & Leadless SMT Package Options 1:1 Impedence Ratio RoHS Compliant

Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production.
RF Directional Coupler Features

  • Available SMT & Leadless SMT Package Options
  • 1:1 Impedence Ratio
  • RoHS Compliant
Supplier's Site Datasheet
Rf Directional Coupler - 850-C3027NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-C3027NL
Rf Directional Coupler 850-C3027NL
CPLR DIR16DB INDY UNTERM Product overview: C3027NL from Pulse Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C3027NL can be used for catalog matching and distributor lookup.

CPLR DIR16DB INDY UNTERM Product overview: C3027NL from Pulse Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C3027NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 553-C3027NL-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
553-C3027NL-ND
RF Directional Coupler 553-C3027NL-ND
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD, No Lead

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - C3027NL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
C3027NL
RF Directional Coupler C3027NL
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD, No Lead

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number C3027NL 850-C3027NL 553-C3027NL-ND C3027NL
Product Name Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - C-114 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details