Pulse Electronics Corporation RF/IF and RFID - Balun C2139NLT

Description
Win Source Part Number: 1162723-C2139NLT Category: RF/IF and RFID>Balun Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1GHz Insertion Loss (Max): 0.4dB Package / Case: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1672-6,553-1672- 2,553-1672-1,C2139NL T-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1162723-C2139NLT Category: RF/IF and RFID>Balun Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1GHz Insertion Loss (Max): 0.4dB Package / Case: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1672-6,553-1672- 2,553-1672-1,C2139NL T-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1162723-C2139NLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1162723-C2139NLT
RF/IF and RFID - Balun 1162723-C2139NLT
Win Source Part Number: 1162723-C2139NLT Category: RF/IF and RFID>Balun Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1GHz Insertion Loss (Max): 0.4dB Package / Case: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1672-6,553-1672- 2,553-1672-1,C2139NL T-ND Product Status: Obsolete

Win Source Part Number: 1162723-C2139NLT
Category: RF/IF and RFID>Balun
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 1GHz
Insertion Loss (Max): 0.4dB
Package / Case: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-1672-6,553-1672-2,553-1672-1,C2139NLT-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1162723-C2139NLT
Product Name RF/IF and RFID - Balun
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details