Pulse Electronics Corporation Fixed Inductors BWVS00404018680M00

Description
68µH Shielded Inductor 400mA 1Ohm 1616 (4040 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 400mA 1Ohm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00404018680M00TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 400mA 1Ohm 1616 (4040 Metric)

68µH Shielded Inductor 400mA 1Ohm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVS00404018680M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 400MA 1 OHM SMD

FIXED IND 68UH 400MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS00404018680M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 400MA 1 OHM SMD

FIXED IND 68UH 400MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS00404018680M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details