Pulse Electronics Corporation Fixed Inductors BWVS004040123R3M00

Description
3.3µH Shielded Inductor 1.26A 90mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.26A 90mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS004040123R3M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.26A 90mOhm 1616 (4040 Metric)

3.3µH Shielded Inductor 1.26A 90mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS004040123R3M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details