Pulse Electronics Corporation Fixed Inductors BWVN00322515100T00

Description
10µH Unshielded Wirewound Inductor 700mA 380mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 700mA 380mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVN00322515100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 700mA 380mOhm 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 700mA 380mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVN00322515100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details