Pulse Electronics Corporation Fixed Inductors BWVH002016102R2TH1

Description
2.2µH Shielded Inductor 970mA 205mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 970mA 205mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVH002016102R2TH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 970mA 205mOhm 0806 (2016 Metric)

2.2µH Shielded Inductor 970mA 205mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVH002016102R2TH1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 970MA 205 MOHM

FIXED IND 2.2UH 970MA 205 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWVH002016102R2TH1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 970MA 205 MOHM

FIXED IND 2.2UH 970MA 205 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVH002016102R2TH1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers