Pulse Electronics Corporation Fixed Inductors BWVF008080404R7T00

Description
4.7µH Shielded Inductor 4.95A 20mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.95A 20mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF008080404R7T00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.95A 20mOhm 3131 (8080 Metric)

4.7µH Shielded Inductor 4.95A 20mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF008080404R7T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details