Pulse Electronics Corporation Fixed Inductors BWVF006060281R5T00

Description
1.5µH Shielded Inductor 4.95A 15mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 4.95A 15mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF006060281R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 4.95A 15mOhm 2424 (6060 Metric)

1.5µH Shielded Inductor 4.95A 15mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF006060281R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
Specs
Application RF Choke
View Details