Pulse Electronics Corporation Fixed Inductors BWVF00606020470M00

Description
47µH Shielded Inductor 720mA 510mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 720mA 510mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00606020470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 720mA 510mOhm 2424 (6060 Metric)

47µH Shielded Inductor 720mA 510mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00606020470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers