Pulse Electronics Corporation Fixed Inductors BWVF00404018220M00

Description
22µH Shielded Inductor 790mA 335mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 790mA 335mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00404018220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 790mA 335mOhm 1616 (4040 Metric)

22µH Shielded Inductor 790mA 335mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00404018220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details