Pulse Electronics Corporation Fixed Inductors BWVF00303015150M00

Description
15µH Shielded Inductor 720mA 550mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 720mA 550mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00303015150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 720mA 550mOhm 1212 (3030 Metric)

15µH Shielded Inductor 720mA 550mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303015150M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 720MA 550 MOHM

FIXED IND 15UH 720MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303015150M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 720MA 550 MOHM

FIXED IND 15UH 720MA 550 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00303015150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126013 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details