Pulse Electronics Corporation Fixed Inductors BWVF00252012220M00

Description
22µH Shielded Inductor 530mA 810mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 530mA 810mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00252012220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 530mA 810mOhm Nonstandard

22µH Shielded Inductor 530mA 810mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF00252012220M00CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 530mA 810mOhm Nonstandard

22µH Shielded Inductor 530mA 810mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF00252012220M00DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 530mA 810mOhm Nonstandard

22µH Shielded Inductor 530mA 810mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00252012220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details