Pulse Electronics Corporation Fixed Inductors BWVC006060283R3M00

Description
3.3µH Shielded Inductor 3.6A 27mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.6A 27mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC006060283R3M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 3.6A 27mOhm 2424 (6060 Metric)

3.3µH Shielded Inductor 3.6A 27mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC006060283R3M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details