22µH Shielded Inductor 1.48A 135mOhm 2424 (6060 Metric)
FIXED IND 22UH 1.48A 135 MOHM
FIXED IND 22UH 1.48A 135 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWVC00606028220M00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |