Pulse Electronics Corporation Fixed Inductors BWVC002016103R3T00

Description
3.3µH Shielded Inductor 880mA 295mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 880mA 295mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC002016103R3T00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 880mA 295mOhm 0806 (2016 Metric)

3.3µH Shielded Inductor 880mA 295mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC002016103R3T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details