Pulse Electronics Corporation Fixed Inductors BWQV00453226680K00

Description
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00453226680K00TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00453226680K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details