Pulse Electronics Corporation Fixed Inductors BWQV00453226222K00

Description
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00453226222K00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226222K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2MH 30MA 50 OHM SMD

FIXED IND 2.2MH 30MA 50 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226222K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2MH 30MA 50 OHM SMD

FIXED IND 2.2MH 30MA 50 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00453226222K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126039 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details