Pulse Electronics Corporation Fixed Inductors BWQV00322520561K00

Description
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00322520561K00TR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 40mA 28Ohm Max 1210 (3225 Metric)

560µH Unshielded Wirewound Inductor 40mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520561K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 40MA 28 OHM SMD

FIXED IND 560UH 40MA 28 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520561K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 40MA 28 OHM SMD

FIXED IND 560UH 40MA 28 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00322520561K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details