Pulse Electronics Corporation Fixed Inductors BWQV003225201R0M00

Description
1µH Unshielded Wirewound Inductor 445mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 445mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV003225201R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 445mA 500mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 445mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV003225201R0M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 445MA 500 MOHM SMD

FIXED IND 1UH 445MA 500 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV003225201R0M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 445MA 500 MOHM SMD

FIXED IND 1UH 445MA 500 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV003225201R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details