Pulse Electronics Corporation Fixed Inductors BWQV00322520100K00

Description
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00322520100K00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 190mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520100K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 190MA 1.8 OHM SMD

FIXED IND 10UH 190MA 1.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520100K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 190MA 1.8 OHM SMD

FIXED IND 10UH 190MA 1.8 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00322520100K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details