Pulse Electronics Corporation Fixed Inductors BWQC00322520R15ML1

Description
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520R15ML1TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 1.45A 28mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 1.45A 28mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520R15ML1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 1.45A 28 MOHM

FIXED IND 150NH 1.45A 28 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520R15ML1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 1.45A 28 MOHM

FIXED IND 150NH 1.45A 28 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520R15ML1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details