Pulse Electronics Corporation Fixed Inductors BWQC00322520271M00

Description
270µH Unshielded Wirewound Inductor 65mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 65mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520271M00TR-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 65mA 10Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 65mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520271M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details