Pulse Electronics Corporation Fixed Inductors BWQC00322520100KL1

Description
10µH Unshielded Wirewound Inductor 450mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 450mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520100KL1TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 450mA 300mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520100KL1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 300 MOHM

FIXED IND 10UH 450MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520100KL1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 450MA 300 MOHM

FIXED IND 10UH 450MA 300 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520100KL1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details