Pulse Electronics Corporation Fixed Inductors BWQC003225164R7TH1

Description
4.7µH Unshielded Wirewound Inductor 1A 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1A 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC003225164R7TH1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 1A 180mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 1A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225164R7TH1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1A 180 MOHM SMD

FIXED IND 4.7UH 1A 180 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225164R7TH1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1A 180 MOHM SMD

FIXED IND 4.7UH 1A 180 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC003225164R7TH1TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers