Pulse Electronics Corporation Fixed Inductors BWQC00322516100K00

Description
10µH Unshielded Wirewound Inductor 350mA 300mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 350mA 300mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322516100K00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 350mA 300mOhm 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 350mA 300mOhm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322516100K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 350MA 300 MOHM

FIXED IND 10UH 350MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322516100K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 350MA 300 MOHM

FIXED IND 10UH 350MA 300 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322516100K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers