Pulse Electronics Corporation Fixed Inductors BWPS003838296R8K00

Description
6.8µH Shielded Wirewound Inductor 900mA 580mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 900mA 580mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPS003838296R8K00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 900mA 580mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 900mA 580mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPS003838296R8K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers