Pulse Electronics Corporation Fixed Inductors BWPS00383829330M00

Description
33µH Shielded Wirewound Inductor 520mA 1.61Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 520mA 1.61Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPS00383829330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 520mA 1.61Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 520mA 1.61Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPS00383829330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers