Pulse Electronics Corporation Fixed Inductors BWPM001611083N9D00

Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPM001611083N9D00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPM001611083N9D00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details