Pulse Electronics Corporation Fixed Inductors BWNL0029282233NK00

Description
33nH Unshielded Wirewound Inductor 1.4A 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1.4A 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL0029282233NK00TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 1.4A 420mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1.4A 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL0029282233NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers