Pulse Electronics Corporation Fixed Inductors BWMR00201610100T00

Description
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR00201610100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR00201610100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Fixed Inductors - 1712-3627322515C2R2NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details