Pulse Electronics Corporation Fixed Inductors BWLS003025222R7J00

Description
2.7µH Unshielded Wirewound Inductor 950mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 950mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS003025222R7J00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 950mA 1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 950mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS003025222R7J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 950MA 1 OHM SMD

FIXED IND 2.7UH 950MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWLS003025222R7J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 950MA 1 OHM SMD

FIXED IND 2.7UH 950MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS003025222R7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Specs
Application RF Choke
View Details