Pulse Electronics Corporation Fixed Inductors BWLS00302522100J00

Description
10µH Unshielded Wirewound Inductor 500mA 2.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 500mA 2.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00302522100J00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 500mA 2.4Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 500mA 2.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00302522100J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details