Pulse Electronics Corporation Fixed Inductors BWLS00241715R11K00

Description
110nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00241715R11K00TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)

110nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00241715R11K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details