Pulse Electronics Corporation Fixed Inductors BWLS002417151R0K00

Description
1µH Unshielded Wirewound Inductor 700mA 690mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 700mA 690mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS002417151R0K00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 700mA 690mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 700mA 690mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS002417151R0K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 700MA 690 MOHM SMD

FIXED IND 1UH 700MA 690 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWLS002417151R0K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 700MA 690 MOHM SMD

FIXED IND 1UH 700MA 690 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS002417151R0K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details