Pulse Electronics Corporation Fixed Inductors BWLS001611095R6K00

Description
5.6µH Unshielded Wirewound Inductor 400mA 2.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 400mA 2.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS001611095R6K00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 400mA 2.6Ohm Max 0603 (1608 Metric)

5.6µH Unshielded Wirewound Inductor 400mA 2.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS001611095R6K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers