Pulse Electronics Corporation Fixed Inductors BWLS001611092R2K00

Description
2.2µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS001611092R2K00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max 0603 (1608 Metric)

2.2µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611092R2K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 500MA 1.2 OHM

FIXED IND 2.2UH 500MA 1.2 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611092R2K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 500MA 1.2 OHM

FIXED IND 2.2UH 500MA 1.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS001611092R2K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Specs
Application RF Choke
View Details