Pulse Electronics Corporation Fixed Inductors BWLS001611091R8J00

Description
1.8µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS001611091R8J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max 0603 (1608 Metric)

1.8µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611091R8J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 520MA 1.1 OHM

FIXED IND 1.8UH 520MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611091R8J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 520MA 1.1 OHM

FIXED IND 1.8UH 520MA 1.1 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS001611091R8J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers