Pulse Electronics Corporation Fixed Inductors BWLS001611091R0K00

Description
1µH Unshielded Wirewound Inductor 600mA 810mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 600mA 810mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS001611091R0K00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 600mA 810mOhm Max 0603 (1608 Metric)

1µH Unshielded Wirewound Inductor 600mA 810mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611091R0K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 600MA 810 MOHM SMD

FIXED IND 1UH 600MA 810 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWLS001611091R0K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 600MA 810 MOHM SMD

FIXED IND 1UH 600MA 810 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS001611091R0K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details